Johanson Technology, Inc. RF Antennas 1575AT47A0040001E

Description
1.575GHz Chip RF Antenna 1.555GHz ~ 1.595GHz -1dBi Solder Surface Mount
Description
1.575GHz Chip RF Antenna 1.555GHz ~ 1.595GHz -1dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1575AT47A0040001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz Chip RF Antenna 1.555GHz ~ 1.595GHz -1dBi Solder Surface Mount

1.575GHz Chip RF Antenna 1.555GHz ~ 1.595GHz -1dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1575AT47A0040001E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details