Johanson Technology, Inc. RF Antennas 1575AT44A0010001E

Description
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-1575AT44A0010001ETR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-1575AT44A0010001EDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 1.575GHZ CHIP SOLDER SMD

RF ANT 1.575GHZ CHIP SOLDER SMD

Buy Now Datasheet
RF Antennas - 712-1575AT44A0010001ECT-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 1.575GHZ CHIP SOLDER SMD

RF ANT 1.575GHZ CHIP SOLDER SMD

Buy Now Datasheet
RF Antennas - 1575AT44A0010001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-1575AT44A0010001ETR-ND 1575AT44A0010001E
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers