Johanson Technology, Inc. RF Multiplexers 1407DP15A2450001E

Description
RF Diplexer 824MHz ~ 1.99GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 824MHz ~ 1.99GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-1407DP15A2450001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 824MHz ~ 1.99GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 1.99GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 712-1407DP15A2450001ETR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 2312-QPQ1297TR7DKR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9.5 to 10 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details
Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details