Johanson Technology, Inc. RF Multiplexers 1175DP41B1925001E

Description
RF Diplexer 900MHz ~ 1.45GHz / 1.65GHz ~ 2.2GHz 1210 (3225 Metric)
Request a Quote Datasheet
Description
RF Diplexer 900MHz ~ 1.45GHz / 1.65GHz ~ 2.2GHz 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-1175DP41B1925001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 900MHz ~ 1.45GHz / 1.65GHz ~ 2.2GHz 1210 (3225 Metric)

RF Diplexer 900MHz ~ 1.45GHz / 1.65GHz ~ 2.2GHz 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 712-1175DP41B1925001ETR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Triplexer - 5o411201200 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details