CAP CER 4700PF 1KV X7R 1206
CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, 1206; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 4700 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
1kV 4.7nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 4700PF 1KV X7R 1206
| Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 407-102R18W472KV4E | 07J3003 | 48F4899 | 41T2986 | 102R18W472KV4E | 102R18W472KV4E |
| Product Name | CAP CER 4700PF 1KV X7R 1206 | Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics | Ceramic Capacitor 4700Pf 1000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics | Smd Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |