Johanson Dielectrics, Inc. Mlcc Capacitor, 150Pf, 1Kv, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics 102R18N151JV4E

Description
MLCC CAPACITOR, 150PF, 1KV, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 150PF, 1KV, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 150Pf, 1Kv, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics - 13J3649 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 150Pf, 1Kv, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics
13J3649
Mlcc Capacitor, 150Pf, 1Kv, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics 13J3649
MLCC CAPACITOR, 150PF, 1KV, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

MLCC CAPACITOR, 150PF, 1KV, C0G/NP0, 5%, 1206, FULL REEL; Capacitance:150pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T2979 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T2979
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T2979
Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 102R18N151JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
102R18N151JV4E
Ceramic Capacitors 102R18N151JV4E
CAP CER 150PF 1KV C0G/NP0 1206

CAP CER 150PF 1KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13J3649 41T2979 102R18N151JV4E
Product Name Mlcc Capacitor, 150Pf, 1Kv, C0G/np0, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details