Johanson Dielectrics, Inc. Feedthrough Capacitors 101X44W404MV4E

Description
Feedthrough Capacitors 100volts 0.4uF 20% X7R
Datasheet
Description
Feedthrough Capacitors 100volts 0.4uF 20% X7R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
101X44W404MV4E
Feedthrough Capacitors 101X44W404MV4E
Feedthrough Capacitors 100volts 0.4uF 20% X7R

Feedthrough Capacitors 100volts 0.4uF 20% X7R

Buy Now Datasheet
Ceramic Capacitor 0.4Uf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Johanson Dielectrics - 97M5725 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.4Uf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Johanson Dielectrics
97M5725
Ceramic Capacitor 0.4Uf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Johanson Dielectrics 97M5725
CERAMIC CAPACITOR 0.4UF, 100V, X7R, 20%, 0603, FULL REEL; Capacitance:0.4µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.4UF, 100V, X7R, 20%, 0603, FULL REEL; Capacitance:0.4µF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:X2Y Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 101X44W404MV4E 97M5725
Product Name Feedthrough Capacitors Ceramic Capacitor 0.4Uf, 100V, X7R, 20%, 0603, Full Reel; Capacitance Johanson Dielectrics
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details