Johanson Technology, Inc. RF Multiplexers 0967DP18A1795001E

Description
RF Diplexer 954MHz ~ 980MHz / 1.71GHz ~ 1.88GHz 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Diplexer 954MHz ~ 980MHz / 1.71GHz ~ 1.88GHz 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-0967DP18A1795001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 954MHz ~ 980MHz / 1.71GHz ~ 1.88GHz 1206 (3216 Metric)

RF Diplexer 954MHz ~ 980MHz / 1.71GHz ~ 1.88GHz 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 712-0967DP18A1795001ETR-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 1206 (3216 Metric)
Return Loss 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-ZX75-2R15-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 18 dB
View Details
1950 / 2140 MHz BAW Duplexer - Band 1 - TQQ7101 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 to 3.1 dB
View Details
DPX-3-1, Diplexer - DPX-3-1 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 3100 MHz
View Details
Multiplexer - TP-5060 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details