Johanson Technology, Inc. RF Antennas 0915AT43A0026E

Description
RF ANT 915MHZ CHIP SOLDER SMD
Description
RF ANT 915MHZ CHIP SOLDER SMD

Suppliers

Company
Product
Description
Supplier Links
RF Antennas 0915AT43A0026E
RF ANT 915MHZ CHIP SOLDER SMD

RF ANT 915MHZ CHIP SOLDER SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 0915AT43A0026E
Product Name RF Antennas
Operating Frequency 902 to 928 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - 336-1739-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details