Skyworks Solutions, Inc. RF Receivers SI4703-C19-GM

Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet
Description
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 336-1739-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
336-1739-ND
RF Receivers 336-1739-ND
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 336-1739-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSRCT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Telecom - SI32176-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details