Johanson Technology, Inc. Balun, Imp Matched, 868-928Mhz, Chip,; Centre Frequency Johanson Technology 0900PC15J0013E

Description
BALUN, IMP MATCHED, 868-928MHZ, CHIP,; Centre Frequency:900MHz; Antenna Case Size:2mm x 1.25mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BALUN, IMP MATCHED, 868-928MHZ, CHIP,; Centre Frequency:900MHz; Antenna Case Size:2mm x 1.25mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, Imp Matched, 868-928Mhz, Chip,; Centre Frequency Johanson Technology - 09X0812 - Newark, An Avnet Company
Chicago, IL, United States
Balun, Imp Matched, 868-928Mhz, Chip,; Centre Frequency Johanson Technology
09X0812
Balun, Imp Matched, 868-928Mhz, Chip,; Centre Frequency Johanson Technology 09X0812
BALUN, IMP MATCHED, 868-928MHZ, CHIP,; Centre Frequency:900MHz; Antenna Case Size:2mm x 1.25mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BALUN, IMP MATCHED, 868-928MHZ, CHIP,; Centre Frequency:900MHz; Antenna Case Size:2mm x 1.25mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 09X0812
Product Name Balun, Imp Matched, 868-928Mhz, Chip,; Centre Frequency Johanson Technology
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 150969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Form Factor / Mounting External
View Details