Johanson Technology, Inc. Balun - 0896FB15A0100E 0896FB15A0100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120788-0896FB15A010 0E Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 863MHz ~ 928MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Family Name: 0896FB15A0100 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 11.7dB Introduction Date: October 24, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120788-0896FB15A010 0E Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 863MHz ~ 928MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Family Name: 0896FB15A0100 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 11.7dB Introduction Date: October 24, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 0896FB15A0100E - 1120788-0896FB15A0100E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 0896FB15A0100E
1120788-0896FB15A0100E
Balun - 0896FB15A0100E 1120788-0896FB15A0100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1120788-0896FB15A010 0E Packaging: Reel - TR Package: 0805 Mounting: SMD Frequency Range: 863MHz ~ 928MHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±15 Family Name: 0896FB15A0100 Categories: RF/IF and RFID Manufacturer Homepage: www.johansontechnolo gy.com Insertion Loss (Maximum): 1.5dB Return Loss (Minimum): 11.7dB Introduction Date: October 24, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1120788-0896FB15A0100E
Packaging: Reel - TR
Package: 0805
Mounting: SMD
Frequency Range: 863MHz ~ 928MHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 180° ±15
Family Name: 0896FB15A0100
Categories: RF/IF and RFID
Manufacturer Homepage: www.johansontechnology.com
Insertion Loss (Maximum): 1.5dB
Return Loss (Minimum): 11.7dB
Introduction Date: October 24, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1120788-0896FB15A0100E
Product Name Balun - 0896FB15A0100E
Frequency 8.63E8 to 9.28E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products