Johanson Technology, Inc. RF Antennas 0868AT43B0020E

Description
868MHz Chip RF Antenna 858MHz ~ 878MHz Solder Surface Mount
Description
868MHz Chip RF Antenna 858MHz ~ 878MHz Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 0868AT43B0020E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
0868AT43B0020E
RF Antennas 0868AT43B0020E
868MHz Chip RF Antenna 858MHz ~ 878MHz Solder Surface Mount

868MHz Chip RF Antenna 858MHz ~ 878MHz Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 0868AT43B0020E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers