500MHz Center Frequency Low Pass RF Filter (Radio Frequency) 500MHz Bandwidth 0.7dB 0805 (2012 Metric), 8 PC Pad
500MHz Center Frequency Low Pass RF Filter (Radio Frequency) 500MHz Bandwidth 0.7dB 0805 (2012 Metric), 8 PC Pad
500MHz Center Frequency Low Pass RF Filter (Radio Frequency) 500MHz Bandwidth 0.7dB 0805 (2012 Metric), 8 PC Pad
| DigiKey | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 712-0500LP15A0500001EDKR-ND |
| Product Name | RF Filters |
| Filter Technology | Passive Filter |
| Filter Type | Low Pass |
| Fc | 250 MHz |