The ZCTR-06 RF LED lighting controller from JKL Components is designed for use with RGB LED strips. It includes both the RF controller and the remote control. The remote control features a colour wheel enabling you to choose from 55 different colour modes. It also has buttons for power, mode, white light and brightness. The remote control requires three x AAA batteries (included).
Modes = Colour Control
Output Current = <5A
Number of Channels = 3
Maximum Supply Voltage = 24V dc
Minimum Supply Voltage = 12V dc
| RS Components, Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | 1231032 |
| Voltage | 24 VDC; 24V dc, 12V dc |