Mounting System 2
For Ground Mounting, without Foundation
Competitively priced, quick to assemble ground-mounting system for all open land. Leveling of uneven ground is not required. It stands securely on ram posts without any foundations.
Technical Data
Install Site
Open land
Tilt Angle
According to customers’ requirement
Module Type
Universal for all modules with or without frame
Material
Galvanized Steel
Max wind Speed
1.2 KN/m2
Snow load
1.0 KN/m2
Benefits
Suitable for all open land
Installation at working height without foundation, therefore minimum impact on surrounding environment
High flexibility of angle adjustments which makes it suitable for different project demands
Avoidance of earthworks saves on cost, labor and time.
Fast installation and high flexibility
Reusable, cost effective and detachable
Mounting System 2
For Ground Mounting, without Foundation
Competitively priced, quick to assemble ground-mounting system for all open land. Leveling of uneven ground is not required. It stands securely on ram posts without any foundations.
|
Technical Data
|
| Install Site | Open land |
| Tilt Angle | According to customers’ requirement |
| Module Type | Universal for all modules with or without frame |
| Material | Galvanized Steel |
| Max wind Speed | 1.2 KN/m2 |
| Snow load | 1.0 KN/m2 |
|
Benefits
Suitable for all open land
Installation at working height without foundation, therefore minimum impact on surrounding environment
High flexibility of angle adjustments which makes it suitable for different project demands
Avoidance of earthworks saves on cost, labor and time.
Fast installation and high flexibility
Reusable, cost effective and detachable |