Mounting System 4
For Ground Mounting, Cross Type Support Structure
It is an especially flexible system, any option on any terrain. Alternative mounting with ram posts or foundations, provides optimum stability and durability depending on the soil conditions. Unevenness in the ground is solved or by working height. And, for a flat landscape, the modules can be installed in concrete base.
Technical Data
Install Site
Open land
Tilt Angle
According to customers’ requirement
Module Type
Universal for all modules with or without frame
Material
Galvanized Steel
Max wind Speed
1.2 KN/m2
Snow load
1.0 KN/m2
Benefits
Maximize space utilization
Short installation time
Low costs
Mounting System 4
For Ground Mounting, Cross Type Support Structure
It is an especially flexible system, any option on any terrain. Alternative mounting with ram posts or foundations, provides optimum stability and durability depending on the soil conditions. Unevenness in the ground is solved or by working height. And, for a flat landscape, the modules can be installed in concrete base.
|
Technical Data
|
| Install Site | Open land |
| Tilt Angle | According to customers’ requirement |
| Module Type | Universal for all modules with or without frame |
| Material | Galvanized Steel |
| Max wind Speed | 1.2 KN/m2 |
| Snow load | 1.0 KN/m2 |
|
Benefits
Maximize space utilization
Short installation time
Low costs |