Mounting System 3
For Ground Mounting, with Concrete Foundation
This mounting system is widely used for a large-scale PV plant. It takes advantage of a concrete base to fix the mounting system, which is convenient and cost-effective. The main part of the system adopts Q235B steel materials with hot dip galvanized which ensures it stand for at least 25 years. Such solutions can adjust the tilt angle according to the specific demand.
Technical Data
Install Site
Open land
Tilt Angle
According to customers’ requirement
Module Type
Universal for all modules with or without frame
Material
Galvanized Steel
Max wind Speed
1.2 KN/m2
Snow load
1.0 KN/m2
Benefits
Most widely used mounting solution
More installable module area per system unit
Time and cost savings thank to pre-assembled parts
Simple and fast installation and high flexibility
Mounting System 3
For Ground Mounting, with Concrete Foundation
This mounting system is widely used for a large-scale PV plant. It takes advantage of a concrete base to fix the mounting system, which is convenient and cost-effective. The main part of the system adopts Q235B steel materials with hot dip galvanized which ensures it stand for at least 25 years. Such solutions can adjust the tilt angle according to the specific demand.
|
Technical Data
|
| Install Site | Open land |
| Tilt Angle | According to customers’ requirement |
| Module Type | Universal for all modules with or without frame |
| Material | Galvanized Steel |
| Max wind Speed | 1.2 KN/m2 |
| Snow load | 1.0 KN/m2 |
|
Benefits
Most widely used mounting solution
More installable module area per system unit
Time and cost savings thank to pre-assembled parts
Simple and fast installation and high flexibility |