Jinan Good-tech Electronic Devices Co., Ltd. Diodes, Rectifiers - Single - UF5406 UF5406

Description
Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1276917-UF5406 Manufacturer Homepage: www.jgd.com.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Request a Quote
Description
Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1276917-UF5406 Manufacturer Homepage: www.jgd.com.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UF5406 - 1276917-UF5406 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF5406
1276917-UF5406
Diodes, Rectifiers - Single - UF5406 1276917-UF5406
Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1276917-UF5406 Manufacturer Homepage: www.jgd.com.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Jinan Gude Electronic Device
Win Source Part Number: 1276917-UF5406
Manufacturer Homepage: www.jgd.com.cn
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1276917-UF5406
Product Name Diodes, Rectifiers - Single - UF5406
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YA982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Schottky Barrier Diode - 1N5819UR-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Hard To Find - 150EBU04 - 1121292-150EBU04 - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type Step-Recovery Diode
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details