Jin Yu Semiconductor Co., Ltd. TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5 UMF5

Description
Manufacturer: Shenzhen Jin Yu Semiconductor Co., Ltd. Win Source Part Number: 1277292-UMF5 Manufacturer Homepage: www.htsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Shenzhen Jin Yu Semiconductor Co., Ltd. Win Source Part Number: 1277292-UMF5 Manufacturer Homepage: www.htsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5 - 1277292-UMF5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5
1277292-UMF5
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5 1277292-UMF5
Manufacturer: Shenzhen Jin Yu Semiconductor Co., Ltd. Win Source Part Number: 1277292-UMF5 Manufacturer Homepage: www.htsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Shenzhen Jin Yu Semiconductor Co., Ltd.
Win Source Part Number: 1277292-UMF5
Manufacturer Homepage: www.htsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1277292-UMF5
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMF5
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
 - AUIRF7759L2TR - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0023 ohms
Package Type MG-WDSON-11
View Details
9 suppliers