Automatic dual-position processing
Automatically loads from workpiece stack
Automatic workpiece identification and sorting of material to be cut
Automatic unloading module removes unwanted border pieces and transfers cut products onto an unloading tray
Unloading trays are automatically stacked in a collection fixture
Fast cutting speeds
Cuts ceramics without producing any discoloration
Size of working area: 220mm*220mm*2
Applicable materials: ≤0.3mm thick ordinary glass with a <12μm thick ink coating layer; <0.3mm thick sapphire
Processing speed: 4s/pc. for a φ10mm circular cut in 0.175mm thick ordinary glass with a black or white ink coating; 4s/pc. for a φ10mm circular cut in sapphire (dual-head cutting speed)
Cutting precision: ±20μm
Edge chipping: ≤10μm for glass, ≤20μm for sapphire,
Sapphire cutting taper: <12°
Applicable workpieces:
This system is mainly used for the cutting of glass or ceramic cover plates for fingerprint identification modules
Powerful customization capabilities allow it to be used for many other applications
Jiangyin Deli Laser Solutions Co., Ltd. | |
---|---|
Product Category | Laser Processing Equipment |
Product Name | Fully-Automatic Dual-Head Laser Cutting System for Glass |
Type | Complete or Turnkey System |