Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
JIANGSU CHANGJING ELECTRONICS TECHNOLOGY CO., LTD
JBF310 -- DIODES
Jiangsu Changjing Electronics Technology Co., Ltd
Diodes
JBF310
Description
90A 3A 1kV JBF Bridge Rectifiers ROHS
ODG (Origin Data Global)
Done
Description
90A 3A 1kV JBF Bridge Rectifiers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
JBF310
Diodes
JBF310
90A 3A 1kV JBF Bridge Rectifiers ROHS
90A 3A 1kV JBF Bridge Rectifiers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Rectifiers
Product Number
JBF310
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia
BAS40-07
Specs
Rectifier Configuration / Technology
Schottky
RoHS Compliant
RoHS
V
RRM
40 volts
View Details
Voltage Multipliers, Inc.
Rectifier Assembly
FP200UF
Specs
Package
Fat Pack
Life Cycle Stage
Maturity
I
O
1.3 to 2.2 amps
View Details
Micross Components, Inc.
Rectifier Diode
1N5619
Specs
I
FSM
25 amps
I
F
2000 mA
t
rr
250 ns
View Details
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 12CLQ150
12CLQ150
Specs
Package
C-CCN-3
Life Cycle Stage
active and preferred
View Details