Nexperia B.V. Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia BAS40-07

Description
SCHOTTKY RECTIFIER, 120mA, 40V, SOT143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 120mA, 40V, SOT143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia - 37K9325 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia
37K9325
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia 37K9325
SCHOTTKY RECTIFIER, 120mA, 40V, SOT143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 120mA, 40V, SOT143B; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 37K9325
Product Name Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
30 V, 3 A low VF Schottky barrier rectifier - PMEG030V030EPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes - 12CGQ150 - 1034691-12CGQ150 - Win Source Electronics
Specs
VF 1.6 volts
IF 35000 mA
Tj -55 C (-67 F)
View Details
2 suppliers