JFW Industries, Inc. 19" Rack, 75 Ohm RF Switch Assembly 75SA-090

Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.
Datasheet
Description
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Indianapolis, IN, USA
19" Rack, 75 Ohm RF Switch Assembly
75SA-090
19" Rack, 75 Ohm RF Switch Assembly 75SA-090
Capabilities & Options Custom Models The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries .com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components. Remote Commands JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request. Test Software JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.

Capabilities & Options

Custom Models

The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries.com). We will respond with a ROM (rough order of magnitude) quote in 1-2 days. Please include a block diagram with your request if the test system involves multiple RF components.

Remote Commands

JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request.

Test Software

JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 75SA-090
Product Name 19" Rack, 75 Ohm RF Switch Assembly
Package Type Connectorized
Connector Type F
Control Interface RS232; Ethernet, Manual
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 5 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-137 - kTB Solutions
Specs
Frequency Range 5850 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - BGS16MN14E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 14-WFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz
View Details
3 suppliers
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details