Capabilities & Options
Custom Models
The models listed in the above table showcase some of our standard 75 Ohm RF switch assemblies. However, most of JFW’s test system business involves custom designed models. JFW does not charge NRE’s for custom models. We encourage you to email us your specific requirement (sales@jfwindustries
Remote Commands
JFW has standard remote commands for GPIB, Ethernet, and RS-232 controlled models. The command syntax is simple and allows easy control of the RF switch settings. In addition to our standard commands, JFW can also provide customer specific commands upon request.
Test Software
JFW provides a GUI test program with all Ethernet and RS-232 controlled test systems. The test software for RF switch assemblies has all of the remote commands built in for easy testing. Check out our sample test programs to see for yourself.
| JFW Industries, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | 75SA-029 |
| Product Name | 19" Rack, 75 Ohm RF Switch Assembly |
| Package Type | Connectorized |
| Connector | BNC; Type F |
| Control Interface | RS232; Ethernet |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Frequency Range | 0.0 to 2150 MHz |