JFW Industries, Inc. Solid-State 75 Ohm RF Switch 75S-371

Description
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm solid-state RF switch model that meets your specific requirements.
Datasheet
Description
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm solid-state RF switch model that meets your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-State 75 Ohm RF Switch - 75S-371 - JFW Industries, Inc.
Indianapolis, IN, USA
Solid-State 75 Ohm RF Switch
75S-371
Solid-State 75 Ohm RF Switch 75S-371
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 75 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm solid-state RF switch model that meets your specific requirements.

With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing.

The 75 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 300 different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 75 Ohm solid-state RF switch model that meets your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 75S-371
Product Name Solid-State 75 Ohm RF Switch
Package Type Connectorized
Control Interface TTL
Operating Temperature 0.0 to 70 C (32 to 158 F)
Frequency Range 5 to 2150 MHz
Insertion Loss 2.5 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 448-BGS16GA14E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 14-UFQFN Exposed Pad
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3800 MHz
View Details
2 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details