JFW Industries, Inc. Single Rotary Attenuator, 75 Ohm 75R-002

Description
The JFW 75 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 75 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rotary Attenuator, 75 Ohm - 75R-002 - JFW Industries, Inc.
Indianapolis, IN, USA
Single Rotary Attenuator, 75 Ohm
75R-002
Single Rotary Attenuator, 75 Ohm 75R-002
The JFW 75 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

The JFW 75 Ohm rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75R-002
Product Name Single Rotary Attenuator, 75 Ohm
Attenuator Type Variable
Frequency 0.0 to 0.5000 GHz
Insertion Loss 0.4000 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Manually Variable Attenuators - NSA06A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details