JFW Industries, Inc. Bias Tap 75BT-024

Description
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bias Tap - 75BT-024 - JFW Industries, Inc.
Indianapolis, IN, USA
Bias Tap
75BT-024
Bias Tap 75BT-024
Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories. This is just some of what we can do... Bias taps 100 MHz to 4500 MHz 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request) Low insertion loss DC current handling up to 5 Amps DC voltage capacity up to 200 Volts Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more) AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

Bias taps, or Bias Ts have long been a staple in JFW's line of quality RF test accessories.
This is just some of what we can do...

  • Bias taps 100 MHz to 4500 MHz
  • 50 Ohm and 75 Ohm Bias Ts (other impedance values also available upon request)
  • Low insertion loss
  • DC current handling up to 5 Amps
  • DC voltage capacity up to 200 Volts
  • Any RF connector combination (BNC, SMA, N, TNC, 7/16, F, reverse polarity and more)
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category Bias Tees
Product Number 75BT-024
Product Name Bias Tap
Connector Type Type F
Impedance 75-Ohm
DC Voltage 100 volts
DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

35GHz 400mA Bias Tee - ZBT-K353-FT+ - Mini-Circuits
Specs
Frequency 0.0100 to 35 GHz
Insertion Loss 0.5000 dB
View Details
Bias Tee - MBT18-7-1000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT020080 - KBT020080 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 35 volts
DC Current 2000 milliamps
View Details
BT2-0050, High Power Bias Tee - BT2-0050 - Marki Microwave LLC
Specs
Frequency 2.00E-4 to 50 GHz
View Details