The MBT18-7-1000 is a high-power, low-loss pulsed bias tee designed for DC biasing of active devices in RF systems, with a frequency range of 0.35 to 18 GHz and an SMA female RF connector. It handles up to 22 V DC voltage, 1 A continuous DC current, and 1 A peak pulsed current under specified pulse conditions, with a typical insertion loss of 0.28 dB and a DC isolation of 40 dB. The device measures 7 mm in length and is rated for pulsed applications such as load pull and S-parameter measurements with minimal overshoot.
The MBT-series of bias tees is based on Maury’s patented broadband capacitor (US Patent 9,614,267) which simultaneously enables the industry’s widest bandwidth, lowest insertion loss and lowest return loss in a coaxial bias tee up to 18 GHz. In addition, its unique design makes it ideal for pulsed applications, including pulsed IV and pulsed load pull characterization, without distorting the voltage and current waveforms allowing for cleaner pulses with minimal overshoots.
| Maury Microwave | |
|---|---|
| Product Category | Bias Tees |
| Product Number | MBT18-7-1000 |
| Product Name | Bias Tee |
| Connector Type | 7mm |