JFW Industries, Inc. Benchtop Rotary Attenuator, Enclosures 75BR-036

Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet
Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Rotary Attenuator, Enclosures - 75BR-036 - JFW Industries, Inc.
Indianapolis, IN, USA
Benchtop Rotary Attenuator, Enclosures
75BR-036
Benchtop Rotary Attenuator, Enclosures 75BR-036
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries.com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75BR-036
Product Name Benchtop Rotary Attenuator, Enclosures
Attenuator Type Variable
Frequency 0.0 to 1.22 GHz
Insertion Loss 2.4 to 3.4 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details