JFW Industries, Inc. Pushbutton Attenuator 75B-002

Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Attenuator - 75B-002 - JFW Industries, Inc.
Indianapolis, IN, USA
Pushbutton Attenuator
75B-002
Pushbutton Attenuator 75B-002
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 75B-002
Product Name Pushbutton Attenuator
Attenuator Type Variable
Frequency 0.0 to 0.5000 GHz
Insertion Loss 1.2 dB
VSWR 1.1 to 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D09651-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details