JFW Industries, Inc. Toggle Attenuator 50TA-007

Description
Whether you are using the toggle attenuator on your RF test bench or mounting it to a panel, the JFW toggle attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
Whether you are using the toggle attenuator on your RF test bench or mounting it to a panel, the JFW toggle attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Attenuator - 50TA-007 - JFW Industries, Inc.
Indianapolis, IN, USA
Toggle Attenuator
50TA-007
Toggle Attenuator 50TA-007
Whether you are using the toggle attenuator on your RF test bench or mounting it to a panel, the JFW toggle attenuator makes adjusting attenuation quick and easy.

Whether you are using the toggle attenuator on your RF test bench or mounting it to a panel, the JFW toggle attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50TA-007
Product Name Toggle Attenuator
Attenuator Type Variable
Frequency 0.0 to 0.8500 GHz
Insertion Loss 1.5 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - 852-AV102-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 1.7 to 2 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers