KRYTAR, Inc. Coaxial Termination T3FK T3FK

Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Description
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T3FK is a 50 ohm coaxial termination for DC to 40 GHz, featuring a 2.92mm female connector, a passivated stainless steel body with a gold-plated beryllium copper center contact, and dimensions of 0.80 inches in length and 0.36 inches in diameter. It maintains a VSWR of 1.06 from DC to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The termination has a maximum power rating of 0.5 watt and operates from -65°C to +125°C. Model and serial numbers are permanently inscribed on the housing.

Datasheet Summary
Powered by GS/AI

The T3FK is a 50 ohm coaxial termination for DC to 40 GHz, featuring a 2.92mm female connector, a passivated stainless steel body with a gold-plated beryllium copper center contact, and dimensions of 0.80 inches in length and 0.36 inches in diameter. It maintains a VSWR of 1.06 from DC to 8 GHz, 1.15 from 8 to 26.5 GHz, and 1.20 from 26.5 to 40 GHz. The termination has a maximum power rating of 0.5 watt and operates from -65°C to +125°C. Model and serial numbers are permanently inscribed on the housing.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Termination T3FK - T3FK - KRYTAR, Inc.
Sunnyvale, CA, United States
Coaxial Termination T3FK
T3FK
Coaxial Termination T3FK T3FK
KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections. KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability. Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications. KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO. KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

KRYTAR offers a wide selection of extremely rugged, 50 Ohm mechanical Coaxial Terminations. Coaxial Terminations are useful when terminating unused ports, on isolated ports of hybrids and combiners, and to protect devices from signal reflections.

KRYTAR’s terminations are designed to be used in a wide range of ultra-broadband microwave components and test equipment for both commercial and military applications. KRYTAR designs offer reliability, long wear and excellent repeatability.

Many of KRYTAR’s terminations have been used to make thousands of measurements and are still within their original performance specifications.

KRYTAR Coaxial Terminations are typically available from stock to 30 days ARO.

KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Terminations
Product Number T3FK
Product Name Coaxial Termination T3FK
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

KAT4005B-4×5 - KAT4005B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
KAT4010A-4×5 - KAT4010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 40000 MHz
VSWR 1.40 to ? :1
View Details
Space Qualified Coaxial Termination T2M-TV - T2M-TV - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 3.5mm
Frequency Range ? to 26500 MHz
View Details
KAT27007C-4×5 - KAT27007C-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details