JFW Industries, Inc. Solid-State 50 Ohm RF Switch, Absorptive 50S-1584

Description
JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries. com. To view our reflective solid-state switch models you will need to jump to our reflective model table. With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.
Datasheet
Description
JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries. com. To view our reflective solid-state switch models you will need to jump to our reflective model table. With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-State 50 Ohm RF Switch, Absorptive - 50S-1584 - JFW Industries, Inc.
Indianapolis, IN, USA
Solid-State 50 Ohm RF Switch, Absorptive
50S-1584
Solid-State 50 Ohm RF Switch, Absorptive 50S-1584
JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries. com. To view our reflective solid-state switch models you will need to jump to our reflective model table. With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.

JFW's online absorptive 50 Ohm solid-state RF switch models are listed in the table below. The term "absorptive switch" means that unused ports are internally terminated (i.e. self-terminating) at an impedance of 50 Ohms. The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries.com. To view our reflective solid-state switch models you will need to jump to our reflective model table.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing.

The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 50S-1584
Product Name Solid-State 50 Ohm RF Switch, Absorptive
Package Type Connectorized
Control Interface TTL
Operating Temperature 0.0 to 70 C (32 to 158 F)
Frequency Range 20 to 4300 MHz
Insertion Loss 2.5 to 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
RF Switches - BGS18MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.3700 dB
View Details
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5265A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details