JFW Industries, Inc. Solid-State 50 Ohm RF Switch, Reflective 50S-1382

Description
JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries. com. To view our absorptive solid-state switch models you will need to jump to our absorptive model table. With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.
Datasheet
Description
JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries. com. To view our absorptive solid-state switch models you will need to jump to our absorptive model table. With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid-State 50 Ohm RF Switch, Reflective - 50S-1382 - JFW Industries, Inc.
Indianapolis, IN, USA
Solid-State 50 Ohm RF Switch, Reflective
50S-1382
Solid-State 50 Ohm RF Switch, Reflective 50S-1382
JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries. com. To view our absorptive solid-state switch models you will need to jump to our absorptive model table. With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing. The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.

JFW's online reflective 50 Ohm solid-state RF switch models are listed in the table below. The term "reflective switch" means that unused ports are in a high impedance state (i.e. open). The RF switch specifications are sortable for easy model selection. If you can't find a model to meet your requirements, please contact JFW at sales@jfwindustries.com. To view our absorptive solid-state switch models you will need to jump to our absorptive model table.
With our extensive line of solid-state and electro-mechanical RF switch models, JFW has solutions to fit your specific coaxial RF switch applications. Whether you are performing benchtop testing or computer automated testing, JFW's solid-state coaxial switches have the proven reliability needed for your RF and microwave testing.

The 50 Ohm solid-state RF switch models listed in the table are only our online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom RF switch models with the same pricing and delivery as our catalog RF switch models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm solid-state RF switch model that meets your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 50S-1382
Product Name Solid-State 50 Ohm RF Switch, Reflective
Package Type Connectorized
Control Interface TTL
Operating Temperature 0.0 to 70 C (32 to 158 F)
Frequency Range 5 to 2500 MHz
Insertion Loss 1 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM13344TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Isolation 20 dB
Type Single Pole Single Throw
View Details
0.1 – 3.0 GHz SP5T Switch - SKY13358-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 21 to 30 dB
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Coaxial Switches - NMSD2SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details