JFW Industries, Inc. High Power Solid-State 50 Ohm RF Switch 50S-1256

Description
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot switching, JFW's solid-state high power switches have the proven reliability that you demand. The 50 Ohm high power solid-state RF switch models listed in the table are only our online models. If you can't find a model in the table that fits your exact 50 Ohm high power solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom high power RF switch models with the same pricing and delivery as our catalog high power RF switch models.
Datasheet
Description
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot switching, JFW's solid-state high power switches have the proven reliability that you demand. The 50 Ohm high power solid-state RF switch models listed in the table are only our online models. If you can't find a model in the table that fits your exact 50 Ohm high power solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom high power RF switch models with the same pricing and delivery as our catalog high power RF switch models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Solid-State 50 Ohm RF Switch - 50S-1256 - JFW Industries, Inc.
Indianapolis, IN, USA
High Power Solid-State 50 Ohm RF Switch
50S-1256
High Power Solid-State 50 Ohm RF Switch 50S-1256
JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot switching, JFW's solid-state high power switches have the proven reliability that you demand. The 50 Ohm high power solid-state RF switch models listed in the table are only our online models. If you can't find a model in the table that fits your exact 50 Ohm high power solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom high power RF switch models with the same pricing and delivery as our catalog high power RF switch models.

JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch applications. If you need a coaxial T/R switch for high power hot switching, JFW's solid-state high power switches have the proven reliability that you demand.

The 50 Ohm high power solid-state RF switch models listed in the table are only our online models. If you can't find a model in the table that fits your exact 50 Ohm high power solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom high power RF switch models with the same pricing and delivery as our catalog high power RF switch models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Switches
Product Number 50S-1256
Product Name High Power Solid-State 50 Ohm RF Switch
Package Type Connectorized
Operating Temperature -40 to 125 C (-40 to 257 F)
Frequency Range 30 to 512 MHz
Insertion Loss 0.5500 dB
Isolation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF - Antenna tuners - BGSA12GN10 - BGSA12GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details