JFW Industries, Inc. Rocker Attenuator 50RA-003

Description
Whether you are using the rocker attenuator on your RF test bench or as part of a RF test system, the JFW rocker attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
Whether you are using the rocker attenuator on your RF test bench or as part of a RF test system, the JFW rocker attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Attenuator - 50RA-003 - JFW Industries, Inc.
Indianapolis, IN, USA
Rocker Attenuator
50RA-003
Rocker Attenuator 50RA-003
Whether you are using the rocker attenuator on your RF test bench or as part of a RF test system, the JFW rocker attenuator makes adjusting attenuation quick and easy.

Whether you are using the rocker attenuator on your RF test bench or as part of a RF test system, the JFW rocker attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50RA-003
Product Name Rocker Attenuator
Attenuator Type Variable
Frequency 0.0 to 0.5000 GHz
Insertion Loss 1.1 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details