JFW Industries, Inc. Attenuators 50R-397 N

Description
RF Attenuators 0dB ~ 70dB 0 Hz ~ 3 GHz 50 Ohms 2W Module
Datasheet
Description
RF Attenuators 0dB ~ 70dB 0 Hz ~ 3 GHz 50 Ohms 2W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 50R-397 N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
50R-397 N
Attenuators 50R-397 N
RF Attenuators 0dB ~ 70dB 0 Hz ~ 3 GHz 50 Ohms 2W Module

RF Attenuators 0dB ~ 70dB 0 Hz ~ 3 GHz 50 Ohms 2W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 50R-397 N
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
4 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K4-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.01 to 1.5 :1
View Details
2 suppliers
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details