JFW Industries, Inc. Limited Fan-out Transceiver Test System 50PMA-045

Description
Our limited fan-out transceiver test systems are constructed as a star matrix with all ports connected through a central hub. The hub allows a transmission from one port to be received at all other ports. This construction type can be used for simulating radio-to-radio or handset-to-handset communication in static or dynamic environments. Block diagrams for each model are listed in the Documents column of our sortable table. With the hub configuration, there are programmable attenuators between each port and the hub. A five port design with a single hub will have a total of five programmable attenuators. A transmission from one port is received at all other ports at a signal level that is determined by the sum of the dB setting of the Tx attenuator and the Rx attenuator. By including RF switches into the construction, you may have multiple hubs. Each port will have an RF switch that is used to select between hubs. The isolation of the switches allows the hubs to act as separate networks. If you require a greater number of simulated path loss configurations, then please jump over to our full fan-out transceiver test system models which use a fully meshed construction.
Datasheet
Description
Our limited fan-out transceiver test systems are constructed as a star matrix with all ports connected through a central hub. The hub allows a transmission from one port to be received at all other ports. This construction type can be used for simulating radio-to-radio or handset-to-handset communication in static or dynamic environments. Block diagrams for each model are listed in the Documents column of our sortable table. With the hub configuration, there are programmable attenuators between each port and the hub. A five port design with a single hub will have a total of five programmable attenuators. A transmission from one port is received at all other ports at a signal level that is determined by the sum of the dB setting of the Tx attenuator and the Rx attenuator. By including RF switches into the construction, you may have multiple hubs. Each port will have an RF switch that is used to select between hubs. The isolation of the switches allows the hubs to act as separate networks. If you require a greater number of simulated path loss configurations, then please jump over to our full fan-out transceiver test system models which use a fully meshed construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limited Fan-out Transceiver Test System - 50PMA-045 - JFW Industries, Inc.
Indianapolis, IN, USA
Limited Fan-out Transceiver Test System
50PMA-045
Limited Fan-out Transceiver Test System 50PMA-045
Our limited fan-out transceiver test systems are constructed as a star matrix with all ports connected through a central hub. The hub allows a transmission from one port to be received at all other ports. This construction type can be used for simulating radio-to-radio or handset-to-handset communication in static or dynamic environments. Block diagrams for each model are listed in the Documents column of our sortable table. With the hub configuration, there are programmable attenuators between each port and the hub. A five port design with a single hub will have a total of five programmable attenuators. A transmission from one port is received at all other ports at a signal level that is determined by the sum of the dB setting of the Tx attenuator and the Rx attenuator. By including RF switches into the construction, you may have multiple hubs. Each port will have an RF switch that is used to select between hubs. The isolation of the switches allows the hubs to act as separate networks. If you require a greater number of simulated path loss configurations, then please jump over to our full fan-out transceiver test system models which use a fully meshed construction.

Our limited fan-out transceiver test systems are constructed as a star matrix with all ports connected through a central hub. The hub allows a transmission from one port to be received at all other ports. This construction type can be used for simulating radio-to-radio or handset-to-handset communication in static or dynamic environments. Block diagrams for each model are listed in the Documents column of our sortable table.
With the hub configuration, there are programmable attenuators between each port and the hub. A five port design with a single hub will have a total of five programmable attenuators. A transmission from one port is received at all other ports at a signal level that is determined by the sum of the dB setting of the Tx attenuator and the Rx attenuator.

By including RF switches into the construction, you may have multiple hubs. Each port will have an RF switch that is used to select between hubs. The isolation of the switches allows the hubs to act as separate networks.
If you require a greater number of simulated path loss configurations, then please jump over to our full fan-out transceiver test system models which use a fully meshed construction.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category Automated Test Equipment
Product Number 50PMA-045
Product Name Limited Fan-out Transceiver Test System
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Unlock Full Specs
to access all available technical data

Similar Products

Hatina 4S MEMS - hatina-4s-mems - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested MEMS or Electromechanical Devices
View Details
Engineered Systems, Spacecraft Power Bus Simulator -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Environmental Stress Screening (ESS) Chamber - ESS35 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Environmental Stress Test Chamber
View Details