Unigraf DPT-200 • DisplayPort Reference Source

Description
Description The DPT-200 is a fully-featured and easy to use DisplayPort source for development, debug and production line testing of DP controlled flat panel display modules, monitors and TV sets. DPT-200 is fully compatible with Unigraf DP RefSource CTS tools. DPT-200 is a hardware platform for HDCP compliance tests. It serves also as an AUX Controller for PHY CTS test automation. The DPT-200 allows you to monitor all aspects of the DP interface like Link and HDCP status, sink EDID and DPCD. You can also manually set DPCD, Link Parameters, Output Level Timing and Pattern used. The Source Console GUI also includes an advanced EDID editor and programmer for changing the sink EDID information. The DPT-200 allows you to easily perform tasks that are not possible with normal DP source devices. In addition to the Source Console GUI, you can use the Production Test Command set to interface DPT-200 to your automated production system. Compact Size The small size, only 10.5 × 13 × 3.5 centimeters make the DPT-200 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection. Graphical User Interface (GUI) Software DPT-200 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSource CTS GUI is the user interface for compliance testing and DP Source Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions. As a development and debug tool, the DPT-200 is permanently connected to a PC through its USB I/F and is operated from a GUI application. This application allows to: Perform manual and automatic link training Output PHY patterns like PRBS7, D10.2, etc. Output proper video timings with one out of the built-in patterns Set output swing and pre-emphasis levels Read and write EDID and DPCD locations Report link training outcome and state of the DP link Start / stop HDCP authentication Report HDCP authentication outcome and state Audio feed through Compliance Test DPT-200 is a compact-sized Reference Source for running HDCP tests for DUT DP Sink devices. DPT-200 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSource CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure. AUX Controller for PHY Tests As a second role DPT-200 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. DPT-200 is already compatible with Keysight. Please download the applicable firmware from Unigraf Download Page. Test Automation The Production Test Command set (PTC) provides a way to control DPT-200 from the user application. This feature enables the use of DPT-200 as a source in automated software validation tests or long term Quality Assurance reliability tests. Highlights Source Console GUI enables full monitoring and control of the DP interface Manual and automatic link training Manually settable output levels Read and write EDID and DPCD True Color patterns Audio feed through Controlled via USB or keypad
Request a Quote Datasheet
Description
Description The DPT-200 is a fully-featured and easy to use DisplayPort source for development, debug and production line testing of DP controlled flat panel display modules, monitors and TV sets. DPT-200 is fully compatible with Unigraf DP RefSource CTS tools. DPT-200 is a hardware platform for HDCP compliance tests. It serves also as an AUX Controller for PHY CTS test automation. The DPT-200 allows you to monitor all aspects of the DP interface like Link and HDCP status, sink EDID and DPCD. You can also manually set DPCD, Link Parameters, Output Level Timing and Pattern used. The Source Console GUI also includes an advanced EDID editor and programmer for changing the sink EDID information. The DPT-200 allows you to easily perform tasks that are not possible with normal DP source devices. In addition to the Source Console GUI, you can use the Production Test Command set to interface DPT-200 to your automated production system. Compact Size The small size, only 10.5 × 13 × 3.5 centimeters make the DPT-200 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection. Graphical User Interface (GUI) Software DPT-200 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSource CTS GUI is the user interface for compliance testing and DP Source Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions. As a development and debug tool, the DPT-200 is permanently connected to a PC through its USB I/F and is operated from a GUI application. This application allows to: Perform manual and automatic link training Output PHY patterns like PRBS7, D10.2, etc. Output proper video timings with one out of the built-in patterns Set output swing and pre-emphasis levels Read and write EDID and DPCD locations Report link training outcome and state of the DP link Start / stop HDCP authentication Report HDCP authentication outcome and state Audio feed through Compliance Test DPT-200 is a compact-sized Reference Source for running HDCP tests for DUT DP Sink devices. DPT-200 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSource CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure. AUX Controller for PHY Tests As a second role DPT-200 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. DPT-200 is already compatible with Keysight. Please download the applicable firmware from Unigraf Download Page. Test Automation The Production Test Command set (PTC) provides a way to control DPT-200 from the user application. This feature enables the use of DPT-200 as a source in automated software validation tests or long term Quality Assurance reliability tests. Highlights Source Console GUI enables full monitoring and control of the DP interface Manual and automatic link training Manually settable output levels Read and write EDID and DPCD True Color patterns Audio feed through Controlled via USB or keypad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPT-200 • DisplayPort Reference Source -  - Unigraf
Espoo, Finland
DPT-200 • DisplayPort Reference Source
DPT-200 • DisplayPort Reference Source
Description The DPT-200 is a fully-featured and easy to use DisplayPort source for development, debug and production line testing of DP controlled flat panel display modules, monitors and TV sets. DPT-200 is fully compatible with Unigraf DP RefSource CTS tools. DPT-200 is a hardware platform for HDCP compliance tests. It serves also as an AUX Controller for PHY CTS test automation. The DPT-200 allows you to monitor all aspects of the DP interface like Link and HDCP status, sink EDID and DPCD. You can also manually set DPCD, Link Parameters, Output Level Timing and Pattern used. The Source Console GUI also includes an advanced EDID editor and programmer for changing the sink EDID information. The DPT-200 allows you to easily perform tasks that are not possible with normal DP source devices. In addition to the Source Console GUI, you can use the Production Test Command set to interface DPT-200 to your automated production system. Compact Size The small size, only 10.5 × 13 × 3.5 centimeters make the DPT-200 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection. Graphical User Interface (GUI) Software DPT-200 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSource CTS GUI is the user interface for compliance testing and DP Source Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions. As a development and debug tool, the DPT-200 is permanently connected to a PC through its USB I/F and is operated from a GUI application. This application allows to: Perform manual and automatic link training Output PHY patterns like PRBS7, D10.2, etc. Output proper video timings with one out of the built-in patterns Set output swing and pre-emphasis levels Read and write EDID and DPCD locations Report link training outcome and state of the DP link Start / stop HDCP authentication Report HDCP authentication outcome and state Audio feed through Compliance Test DPT-200 is a compact-sized Reference Source for running HDCP tests for DUT DP Sink devices. DPT-200 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSource CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure. AUX Controller for PHY Tests As a second role DPT-200 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. DPT-200 is already compatible with Keysight. Please download the applicable firmware from Unigraf Download Page. Test Automation The Production Test Command set (PTC) provides a way to control DPT-200 from the user application. This feature enables the use of DPT-200 as a source in automated software validation tests or long term Quality Assurance reliability tests. Highlights Source Console GUI enables full monitoring and control of the DP interface Manual and automatic link training Manually settable output levels Read and write EDID and DPCD True Color patterns Audio feed through Controlled via USB or keypad

Description

The DPT-200 is a fully-featured and easy to use DisplayPort source for development, debug and production line testing of DP controlled flat panel display modules, monitors and TV sets. DPT-200 is fully compatible with Unigraf DP RefSource CTS tools. DPT-200 is a hardware platform for HDCP compliance tests. It serves also as an AUX Controller for PHY CTS test automation.

The DPT-200 allows you to monitor all aspects of the DP interface like Link and HDCP status, sink EDID and DPCD. You can also manually set DPCD, Link Parameters, Output Level Timing and Pattern used. The Source Console GUI also includes an advanced EDID editor and programmer for changing the sink EDID information. The DPT-200 allows you to easily perform tasks that are not possible with normal DP source devices. In addition to the Source Console GUI, you can use the Production Test Command set to interface DPT-200 to your automated production system.


Compact Size


The small size, only 10.5 × 13 × 3.5 centimeters make the DPT-200 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection.


Graphical User Interface (GUI) Software


DPT-200 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSource CTS GUI is the user interface for compliance testing and DP Source Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions.

As a development and debug tool, the DPT-200 is permanently connected to a PC through its USB I/F and is operated from a GUI application. This application allows to:

  • Perform manual and automatic link training
  • Output PHY patterns like PRBS7, D10.2, etc.
  • Output proper video timings with one out of the built-in patterns
  • Set output swing and pre-emphasis levels
  • Read and write EDID and DPCD locations
  • Report link training outcome and state of the DP link
  • Start / stop HDCP authentication
  • Report HDCP authentication outcome and state
  • Audio feed through

Compliance Test


DPT-200 is a compact-sized Reference Source for running HDCP tests for DUT DP Sink devices. DPT-200 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSource CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure.


AUX Controller for PHY Tests


As a second role DPT-200 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. DPT-200 is already compatible with Keysight. Please download the applicable firmware from Unigraf Download Page.


Test Automation


The Production Test Command set (PTC) provides a way to control DPT-200 from the user application. This feature enables the use of DPT-200 as a source in automated software validation tests or long term Quality Assurance reliability tests.


Highlights


  • Source Console GUI enables full monitoring and control of the DP interface
  • Manual and automatic link training
  • Manually settable output levels
  • Read and write EDID and DPCD
  • True Color patterns
  • Audio feed through
  • Controlled via USB or keypad
Supplier's Site Datasheet

Technical Specifications

  Unigraf
Product Category Automated Test Equipment
Product Name DPT-200 • DisplayPort Reference Source
Type / Form Input Stimulus or Signal Source Unit
Unlock Full Specs
to access all available technical data

Similar Products

UCD-323 • HDMI & DisplayPort 4K Video Generator & Analyzer -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details
DPA-400 • DisplayPort 2.1 AUX Channel Monitor -  - Unigraf
Specs
Type / Form Output Measurement or Monitoring Unit
Component / Product Tested Displays, Video or Vision Equipment
View Details