JFW Industries, Inc. High Power Solid-State 50 Ohm Programmable Attenuator 50P-1037

Description
Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.
Datasheet
Description
Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Solid-State 50 Ohm Programmable Attenuator - 50P-1037 - JFW Industries, Inc.
Indianapolis, IN, USA
High Power Solid-State 50 Ohm Programmable Attenuator
50P-1037
High Power Solid-State 50 Ohm Programmable Attenuator 50P-1037
Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.

Whether you call them digital attenuators, step attenuators, programmable step attenuators, or just programmable attenuators, JFW has been designing, manufacturing, and delivering programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50P-1037
Product Name High Power Solid-State 50 Ohm Programmable Attenuator
Attenuator Type Variable
Frequency 0.0320 GHz
Insertion Loss 1.2 dB
VSWR 1.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-03 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 3 dB
View Details
5 suppliers
2 - 31 GHz Voltage Variable Attenuator, Packaged - TGL2767-SM - Qorvo
Specs
Attenuator Type Variable
Frequency 2 to 31 GHz
Insertion Loss 2 dB
View Details
2 suppliers
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details