JFW Industries, Inc. 50 Ohm Programmable Attenuator, Relay 50P-0975

Description
With a wide variety of attenuation ranges and attenuation step sizes, JFW has solutions to fit your specific programmable step attenuator applications. Whether you call them relay attenuators, step attenuators, programmable step attenuators, or relay programmable attenuators, JFW has been designing, manufacturing, and delivering relay programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing. The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm relay programmable attenuator requirement, please contact JFW. We do not charge NRE's for new 50 Ohm relay programmable attenuator models. We pride ourselves in the ability to offer custom relay programmable attenuator models with the same pricing and delivery as our catalog relay programmable attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm relay programmable attenuator model that meets your specific requirements. Relay step attenuators are controlled with DC voltages (+5Vdc, +12Vdc, +15Vdc, +24Vdc, +28Vdc, etc.) applied to the control pins. JFW can also provide our relay step attenuators with TTL control and a DC connector. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures relay programmable attenuators, we are able to use our own 50 Ohm relay programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.
Datasheet
Description
With a wide variety of attenuation ranges and attenuation step sizes, JFW has solutions to fit your specific programmable step attenuator applications. Whether you call them relay attenuators, step attenuators, programmable step attenuators, or relay programmable attenuators, JFW has been designing, manufacturing, and delivering relay programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing. The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm relay programmable attenuator requirement, please contact JFW. We do not charge NRE's for new 50 Ohm relay programmable attenuator models. We pride ourselves in the ability to offer custom relay programmable attenuator models with the same pricing and delivery as our catalog relay programmable attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm relay programmable attenuator model that meets your specific requirements. Relay step attenuators are controlled with DC voltages (+5Vdc, +12Vdc, +15Vdc, +24Vdc, +28Vdc, etc.) applied to the control pins. JFW can also provide our relay step attenuators with TTL control and a DC connector. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures relay programmable attenuators, we are able to use our own 50 Ohm relay programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Programmable Attenuator, Relay - 50P-0975 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm Programmable Attenuator, Relay
50P-0975
50 Ohm Programmable Attenuator, Relay 50P-0975
With a wide variety of attenuation ranges and attenuation step sizes, JFW has solutions to fit your specific programmable step attenuator applications. Whether you call them relay attenuators, step attenuators, programmable step attenuators, or relay programmable attenuators, JFW has been designing, manufacturing, and delivering relay programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing. The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm relay programmable attenuator requirement, please contact JFW. We do not charge NRE's for new 50 Ohm relay programmable attenuator models. We pride ourselves in the ability to offer custom relay programmable attenuator models with the same pricing and delivery as our catalog relay programmable attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm relay programmable attenuator model that meets your specific requirements. Relay step attenuators are controlled with DC voltages (+5Vdc, +12Vdc, +15Vdc, +24Vdc, +28Vdc, etc.) applied to the control pins. JFW can also provide our relay step attenuators with TTL control and a DC connector. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures relay programmable attenuators, we are able to use our own 50 Ohm relay programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.

With a wide variety of attenuation ranges and attenuation step sizes, JFW has solutions to fit your specific programmable step attenuator applications. Whether you call them relay attenuators, step attenuators, programmable step attenuators, or relay programmable attenuators, JFW has been designing, manufacturing, and delivering relay programmable attenuators for over 25 years. We specialize in solid-state and relay programmable attenuators for applications from benchtop RF testing to computer controlled automated RF testing.

The programmable attenuator models listed in the table are only our online models. JFW has over 2045 different models of programmable attenuators. If you can't find a model in the table that fits your exact 50 Ohm relay programmable attenuator requirement, please contact JFW. We do not charge NRE's for new 50 Ohm relay programmable attenuator models. We pride ourselves in the ability to offer custom relay programmable attenuator models with the same pricing and delivery as our catalog relay programmable attenuator models. Send in a request with a list of your required RF specifications and JFW will design a 50 Ohm relay programmable attenuator model that meets your specific requirements.

Relay step attenuators are controlled with DC voltages (+5Vdc, +12Vdc, +15Vdc, +24Vdc, +28Vdc, etc.) applied to the control pins. JFW can also provide our relay step attenuators with TTL control and a DC connector. Over 20 years ago JFW moved from making just programmable attenuators to also making RF test systems. Since JFW manufactures relay programmable attenuators, we are able to use our own 50 Ohm relay programmable attenuators inside of our RF test systems. That allows JFW to design and manufacture custom programmable attenuator test systems with no NRE's and quick delivery times. Send us a block diagram of your programmable attenuator assembly and JFW will respond with a ROM quote (rough order of magnitude) quote in 1-2 days. Please visit our test systems web page for more details on all of the RF test systems that JFW offers.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50P-0975
Product Name 50 Ohm Programmable Attenuator, Relay
Attenuator Type Variable
Frequency 1 GHz
Insertion Loss 0.8000 to 1.5 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50-600 MHz, 12 dB 100 Ω Differential Digital Attenuator - SKY12407-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 12 dB
View Details
5 suppliers