JFW Industries, Inc. Fixed Attenuator Kit from JFW Industries 50KFA-074-SMA

Description
JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.
Datasheet
Description
JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator Kit from JFW Industries - 50KFA-074-SMA - JFW Industries, Inc.
Indianapolis, IN, USA
Fixed Attenuator Kit from JFW Industries
50KFA-074-SMA
Fixed Attenuator Kit from JFW Industries 50KFA-074-SMA
JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.

JFW never charges NRE's for new fixed attenuator kit models. We pride ourselves in the ability to offer custom fixed attenuator kit models with the same pricing and delivery as our standard fixed attenuator kit models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50KFA-074-SMA
Product Name Fixed Attenuator Kit from JFW Industries
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Digitally Controlled - AA264-87-B - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
RF Attenuators - 2237206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details