JFW Industries, Inc. Dual Rotary Attenuator,50 Ohm 50DR-077

Description
The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rotary Attenuator,50 Ohm - 50DR-077 - JFW Industries, Inc.
Indianapolis, IN, USA
Dual Rotary Attenuator,50 Ohm
50DR-077
Dual Rotary Attenuator,50 Ohm 50DR-077
The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50DR-077
Product Name Dual Rotary Attenuator,50 Ohm
Attenuator Type Variable
Frequency 0.0 to 2 GHz
Insertion Loss 0.5000 to 1 dB
VSWR 1.2 to 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-01+DKR-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 4-SMD, No Lead
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Fixed Attenuators - NFA1820 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details