JFW Industries, Inc. Dual Rotary Attenuator,50 Ohm 50DR-061

Description
The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rotary Attenuator,50 Ohm - 50DR-061 - JFW Industries, Inc.
Indianapolis, IN, USA
Dual Rotary Attenuator,50 Ohm
50DR-061
Dual Rotary Attenuator,50 Ohm 50DR-061
The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

The JFW 50 Ohm dual rotary attenuator has been a staple tool to RF engineers for over 30 years. Our years of proven quality and performance make our manually variable attenuators right for any RF environment. Whether you are using the rotary attenuator on your RF test bench or mounting it to a panel, the JFW dual rotary attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50DR-061
Product Name Dual Rotary Attenuator,50 Ohm
Attenuator Type Variable
Frequency 0.0 to 2.2 GHz
Insertion Loss 0.6000 to 1 dB
VSWR 1.25 to 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Jitter Attenuators - SI5342D-D08570-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 3157-BW-V20-1W54+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 2.4mm In-Line Module
View Details