JFW Industries, Inc. Attenuators 50DR-060 N

Description
RF Attenuators 0dB ~ 11dB 0 Hz ~ 2 GHz 50 Ohms 2W Module
Datasheet
Description
RF Attenuators 0dB ~ 11dB 0 Hz ~ 2 GHz 50 Ohms 2W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 50DR-060 N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
50DR-060 N
Attenuators 50DR-060 N
RF Attenuators 0dB ~ 11dB 0 Hz ~ 2 GHz 50 Ohms 2W Module

RF Attenuators 0dB ~ 11dB 0 Hz ~ 2 GHz 50 Ohms 2W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 50DR-060 N
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA2620 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Jitter Attenuators - SI5328B-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 8.00E-6 to 0.8080 GHz
Package Type QFN36
View Details