JFW Industries, Inc. Benchtop Rotary Attenuator, L-Bracket 50BR-009

Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet
Description
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Rotary Attenuator, L-Bracket - 50BR-009 - JFW Industries, Inc.
Indianapolis, IN, USA
Benchtop Rotary Attenuator, L-Bracket
50BR-009
Benchtop Rotary Attenuator, L-Bracket 50BR-009
If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries. com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

If you can't find a standard benchtop variable attenuator model to meet your requirements, please contact JFW at sales@jfwindustries.com. JFW can integrate any of our manually variable attenuators into a benchtop enclosure. JFW never charges NRE's for new benchtop rotary attenuator models. We pride ourselves in the ability to offer custom benchtop rotary attenuator models with the same pricing and delivery as our standard benchtop rotary attenuator models.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50BR-009
Product Name Benchtop Rotary Attenuator, L-Bracket
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Insertion Loss 1.2 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-8000-12000-101.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 8 GHz
View Details
6000 MHZ Attenuator - 852-VAT-3A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers