JFW Industries, Inc. Mini Benchtop Programmable Attenuator Assembly 50BA-034-127

Description
Model 50BA-034-127 is a benchtop attenuator assembly containing two 50 Ohm solid-state step attenuators. The attenuators have an attenuation range of 0 to 127dB by 1dB steps and operate from 30 MHz to 3 GHz. The attenuators can be controlled manually or remotely. The current attenuation settings are displayed on the front panel. It is available with SMA female 50 Ohm coaxial RF connectors. The RF connectors are located on the front panel. We label the RF connectors as Input and Output as a naming convention only. The attenuators operate bi-directionally. Manual Attenuator Control On the front panel are two manual lever switches. The levers can be used to adjust attenuation up/down for each attenuator. The levers are a momentary type switch so you can “tap to step” or “hold to jog”. The current attenuation setting of each attenuator is displayed directly above the corresponding lever switch. As you manually change the dB setting of an attenuator you will see its displayed dB value change simultaneously. You will also view any changes that a remotely connected user makes to the dB setting of any of the attenuators. Remote Attenuator Control This attenuator assembly can be remotely controlled via an Ethernet connection or a serial connection (i.e. RS-232). The network interface can be set in either DHCP mode or Fixed Address mode. We ship all new test systems from the factory in DHCP mode. A RS-232 connection to the test system is made using a null modem type serial cable. Baud rates up to 155200 Baud are available. Remote Command Set The firmware manual for our latest generation firmware is available for download. This manual lists all of our remote commands with command syntax and examples. Our firmware uses simple ASCII formatted remote commands. If you are connected to a JFW test system and send the HELP command, it will respond back with a list of all remote commands for that specific test system.
Datasheet
Description
Model 50BA-034-127 is a benchtop attenuator assembly containing two 50 Ohm solid-state step attenuators. The attenuators have an attenuation range of 0 to 127dB by 1dB steps and operate from 30 MHz to 3 GHz. The attenuators can be controlled manually or remotely. The current attenuation settings are displayed on the front panel. It is available with SMA female 50 Ohm coaxial RF connectors. The RF connectors are located on the front panel. We label the RF connectors as Input and Output as a naming convention only. The attenuators operate bi-directionally. Manual Attenuator Control On the front panel are two manual lever switches. The levers can be used to adjust attenuation up/down for each attenuator. The levers are a momentary type switch so you can “tap to step” or “hold to jog”. The current attenuation setting of each attenuator is displayed directly above the corresponding lever switch. As you manually change the dB setting of an attenuator you will see its displayed dB value change simultaneously. You will also view any changes that a remotely connected user makes to the dB setting of any of the attenuators. Remote Attenuator Control This attenuator assembly can be remotely controlled via an Ethernet connection or a serial connection (i.e. RS-232). The network interface can be set in either DHCP mode or Fixed Address mode. We ship all new test systems from the factory in DHCP mode. A RS-232 connection to the test system is made using a null modem type serial cable. Baud rates up to 155200 Baud are available. Remote Command Set The firmware manual for our latest generation firmware is available for download. This manual lists all of our remote commands with command syntax and examples. Our firmware uses simple ASCII formatted remote commands. If you are connected to a JFW test system and send the HELP command, it will respond back with a list of all remote commands for that specific test system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Benchtop Programmable Attenuator Assembly - 50BA-034-127 - JFW Industries, Inc.
Indianapolis, IN, USA
Mini Benchtop Programmable Attenuator Assembly
50BA-034-127
Mini Benchtop Programmable Attenuator Assembly 50BA-034-127
Model 50BA-034-127 is a benchtop attenuator assembly containing two 50 Ohm solid-state step attenuators. The attenuators have an attenuation range of 0 to 127dB by 1dB steps and operate from 30 MHz to 3 GHz. The attenuators can be controlled manually or remotely. The current attenuation settings are displayed on the front panel. It is available with SMA female 50 Ohm coaxial RF connectors. The RF connectors are located on the front panel. We label the RF connectors as Input and Output as a naming convention only. The attenuators operate bi-directionally. Manual Attenuator Control On the front panel are two manual lever switches. The levers can be used to adjust attenuation up/down for each attenuator. The levers are a momentary type switch so you can “tap to step” or “hold to jog”. The current attenuation setting of each attenuator is displayed directly above the corresponding lever switch. As you manually change the dB setting of an attenuator you will see its displayed dB value change simultaneously. You will also view any changes that a remotely connected user makes to the dB setting of any of the attenuators. Remote Attenuator Control This attenuator assembly can be remotely controlled via an Ethernet connection or a serial connection (i.e. RS-232). The network interface can be set in either DHCP mode or Fixed Address mode. We ship all new test systems from the factory in DHCP mode. A RS-232 connection to the test system is made using a null modem type serial cable. Baud rates up to 155200 Baud are available. Remote Command Set The firmware manual for our latest generation firmware is available for download. This manual lists all of our remote commands with command syntax and examples. Our firmware uses simple ASCII formatted remote commands. If you are connected to a JFW test system and send the HELP command, it will respond back with a list of all remote commands for that specific test system.

Model 50BA-034-127 is a benchtop attenuator assembly containing two 50 Ohm solid-state step attenuators. The attenuators have an attenuation range of 0 to 127dB by 1dB steps and operate from 30 MHz to 3 GHz. The attenuators can be controlled manually or remotely. The current attenuation settings are displayed on the front panel. It is available with SMA female 50 Ohm coaxial RF connectors. The RF connectors are located on the front panel. We label the RF connectors as Input and Output as a naming convention only. The attenuators operate bi-directionally.

Manual Attenuator Control
On the front panel are two manual lever switches. The levers can be used to adjust attenuation up/down for each attenuator. The levers are a momentary type switch so you can “tap to step” or “hold to jog”. The current attenuation setting of each attenuator is displayed directly above the corresponding lever switch. As you manually change the dB setting of an attenuator you will see its displayed dB value change simultaneously. You will also view any changes that a remotely connected user makes to the dB setting of any of the attenuators.

Remote Attenuator Control
This attenuator assembly can be remotely controlled via an Ethernet connection or a serial connection (i.e. RS-232). The network interface can be set in either DHCP mode or Fixed Address mode. We ship all new test systems from the factory in DHCP mode. A RS-232 connection to the test system is made using a null modem type serial cable. Baud rates up to 155200 Baud are available.

Remote Command Set
The firmware manual for our latest generation firmware is available for download. This manual lists all of our remote commands with command syntax and examples. Our firmware uses simple ASCII formatted remote commands. If you are connected to a JFW test system and send the HELP command, it will respond back with a list of all remote commands for that specific test system.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50BA-034-127
Product Name Mini Benchtop Programmable Attenuator Assembly
Attenuator Type Variable
Frequency 0.0300 to 3 GHz
VSWR 3.9 to 6.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-GAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details