JFW Industries, Inc. Pushbutton Attenuator 50B-050

Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet
Description
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Attenuator - 50B-050 - JFW Industries, Inc.
Indianapolis, IN, USA
Pushbutton Attenuator
50B-050
Pushbutton Attenuator 50B-050
Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Whether you are using the pushbutton attenuator on your RF test bench or mounting it to a panel, the JFW pushbutton attenuator makes adjusting attenuation quick and easy.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50B-050
Product Name Pushbutton Attenuator
Attenuator Type Variable
Frequency 0.0 to 1 GHz
Insertion Loss 1.8 to 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

50 - 6000 MHz, 5 V Voltage Controlled Attenuator - RFSA2013 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Insertion Loss 2.6 dB
Attenuation 33.2 dB
View Details
Manually Variable Attenuators - NSA18C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; N, SMA, 3.5mm
View Details
Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details