JFW Industries, Inc. Analog Programmable Attenuator 50AP-077

Description
Whether you are using the analog programmable attenuator on your RF test bench or as part of a RF test system, the JFW analog programmable attenuator makes adjusting attenuation easy and precise.
Datasheet
Description
Whether you are using the analog programmable attenuator on your RF test bench or as part of a RF test system, the JFW analog programmable attenuator makes adjusting attenuation easy and precise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Programmable Attenuator - 50AP-077 - JFW Industries, Inc.
Indianapolis, IN, USA
Analog Programmable Attenuator
50AP-077
Analog Programmable Attenuator 50AP-077
Whether you are using the analog programmable attenuator on your RF test bench or as part of a RF test system, the JFW analog programmable attenuator makes adjusting attenuation easy and precise.

Whether you are using the analog programmable attenuator on your RF test bench or as part of a RF test system, the JFW analog programmable attenuator makes adjusting attenuation easy and precise.

Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Attenuators
Product Number 50AP-077
Product Name Analog Programmable Attenuator
Attenuator Type Variable
Frequency 2.2 GHz
Insertion Loss 3 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 863-1257-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 1 to 31 dB
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
4 suppliers
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details